Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064M32FKTA

Description
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M32FKTA-ND
Chip Resistor - Surface Mount CRCW12064M32FKTA-ND
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12064M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12064M32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12064M32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 4.32Mohm, 250Mw, 1%; Resistance Vishay - 37C0077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.32Mohm, 250Mw, 1%; Resistance Vishay
37C0077
Resistor, Thick Film, 4.32Mohm, 250Mw, 1%; Resistance Vishay 37C0077
RESISTOR, THICK FILM, 4.32MOHM, 250mW, 1%; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.32MOHM, 250mW, 1%; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M32FKTA-ND CRCW12064M32FKTA 37C0077
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.32Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 4.32Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details