Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.32Mohms 1% CRCW12064M32FKEA

Description
Thick Film Resistors - SMD 1/4watt 4.32Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.32Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.32Mohms 1% - CRCW12064M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.32Mohms 1%
CRCW12064M32FKEA
Thick Film Resistors - SMD 1/4watt 4.32Mohms 1% CRCW12064M32FKEA
Thick Film Resistors - SMD 1/4watt 4.32Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.32Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MFCT-ND
Chip Resistor - Surface Mount 541-4.32MFCT-ND
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MFTR-ND
Chip Resistor - Surface Mount 541-4.32MFTR-ND
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MFDKR-ND
Chip Resistor - Surface Mount 541-4.32MFDKR-ND
4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2367
Res, Thick Film, 4M32, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2367
RES, THICK FILM, 4M32, 1%, 0.25W, 1206, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.25W, 1206, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12064M32FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12064M32FKEA
Resistors - Chip Resistor - Surface Mount CRCW12064M32FKEA
RES SMD 4.32M OHM 1% 1/4W 1206

RES SMD 4.32M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12064M32FKEA 541-4.32MFCT-ND 53K2367 CRCW12064M32FKEA
Product Name Thick Film Resistors - SMD 1/4watt 4.32Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4M32, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 4.32E6 ohms 4.32E6 ohms 4.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details