Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064M02FKTA

Description
4.02 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064M02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064M02FKTA-ND
Chip Resistor - Surface Mount CRCW12064M02FKTA-ND
4.02 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12064M02FKTA - CRCW12064M02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12064M02FKTA
CRCW12064M02FKTA
CRCW12064M02FKTA CRCW12064M02FKTA
CRCW12064M02FKTA

CRCW12064M02FKTA

Supplier's Site
Resistor, Thick Film, 4.02Mohm, 250Mw, 1%; Resistance Vishay - 07J5935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.02Mohm, 250Mw, 1%; Resistance Vishay
07J5935
Resistor, Thick Film, 4.02Mohm, 250Mw, 1%; Resistance Vishay 07J5935
RESISTOR, THICK FILM, 4.02MOHM, 250mW, 1%; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.02MOHM, 250mW, 1%; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M02FKTA-ND CRCW12064M02FKTA 07J5935
Product Name Chip Resistor - Surface Mount CRCW12064M02FKTA Resistor, Thick Film, 4.02Mohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details