Vishay Precision Group Chip Resistor - Surface Mount CRCW12064K99FKTA

Description
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3040-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3040-6-ND
Chip Resistor - Surface Mount 541-3040-6-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3040-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3040-1-ND
Chip Resistor - Surface Mount 541-3040-1-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3040-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3040-2-ND
Chip Resistor - Surface Mount 541-3040-2-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.99K OHM 1/4W 1% 1206 SMD - CRCW12064K99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W 1% 1206 SMD
CRCW12064K99FKTA
RES 4.99K OHM 1/4W 1% 1206 SMD CRCW12064K99FKTA
RES 4.99Kohm 1/4W 1% 1206 SMD

RES 4.99Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay - 05F1560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay
05F1560
Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay 05F1560
RES, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K99, 1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K99FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064K99FKTA
Chip Resistor - Surface Mount CRCW12064K99FKTA
RES SMD 4.99K OHM 1% 1/4W 1206

RES SMD 4.99K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-3040-6-ND CRCW12064K99FKTA 05F1560 CRCW12064K99FKTA
Product Name Chip Resistor - Surface Mount RES 4.99K OHM 1/4W 1% 1206 SMD Res, Thick Film, 4K99, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details