Thick Film Resistors - SMD 1/4watt 4.87Kohms 1%
4.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12064K87FKEB | CRCW12064K87FKEB-ND |
| Product Name | Thick Film Resistors - SMD 1/4watt 4.87Kohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 4870 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |