Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% CRCW12064K75FKTB

Description
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% - CRCW12064K75FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%
CRCW12064K75FKTB
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% CRCW12064K75FKTB
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%

Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K75FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K75FKTB-ND
Chip Resistor - Surface Mount CRCW12064K75FKTB-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064K75FKTB CRCW12064K75FKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers