Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% CRCW12064K75FKEA

Description
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% - CRCW12064K75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%
CRCW12064K75FKEA
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% CRCW12064K75FKEA
Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%

Thick Film Resistors - SMD 1/4watt 4.75Kohms 1%

Supplier's Site
Surface Mount Resistors - 6792193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792193
Surface Mount Resistors 6792193
Vishay CRCW12064K75FKEA

Vishay CRCW12064K75FKEA

Supplier's Site
Surface Mount Resistors - 6792193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792193P
Surface Mount Resistors 6792193P
Vishay CRCW12064K75FKEA

Vishay CRCW12064K75FKEA

Supplier's Site
Surface Mount Resistors - 1694928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694928
Surface Mount Resistors 1694928
Vishay CRCW12064K75FKEA

Vishay CRCW12064K75FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.75KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KFTR-ND
Chip Resistor - Surface Mount 541-4.75KFTR-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KFCT-ND
Chip Resistor - Surface Mount 541-4.75KFCT-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KFDKR-ND
Chip Resistor - Surface Mount 541-4.75KFDKR-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Vishay - 53K2356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Vishay
53K2356
Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Vishay 53K2356
RES, THICK FILM, 4K75, 1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K75, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2357
Res, Thick Film, 4K75, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2357
RES, THICK FILM, 4K75, 1%, 0.25W, 1206, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.25W, 1206, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5576
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5576
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12064K75FKEA 6792193 6792193P 541-4.75KFTR-ND 53K2356 61M5576
Product Name Thick Film Resistors - SMD 1/4watt 4.75Kohms 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details