Vishay Intertechnology, Inc. CRCW12064K70JNTB CRCW12064K70JNTB

Description
CRCW12064K70JNTB
Request a Quote Datasheet
Description
CRCW12064K70JNTB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12064K70JNTB - CRCW12064K70JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12064K70JNTB
CRCW12064K70JNTB
CRCW12064K70JNTB CRCW12064K70JNTB
CRCW12064K70JNTB

CRCW12064K70JNTB

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K70JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K70JNTB-ND
Chip Resistor - Surface Mount CRCW12064K70JNTB-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.7Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J3163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.7Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
65J3163
Resistor,metal Glaze,4.7Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 65J3163
Resistor,Metal Glaze,4.7KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,4.7KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K70JNTB CRCW12064K70JNTB-ND 65J3163
Product Name CRCW12064K70JNTB Chip Resistor - Surface Mount Resistor,metal Glaze,4.7Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers