4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 4.7K OHM 5% 1/4W 1206
RES SMD 4.7K OHM 5% 1/4W 1206
RES SMD 4.7K OHM 5% 1/4W 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW12064K70JNEAIFTR-ND | CRCW12064K70JNEAIF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 5 +/- % | 5 +/- % |