Vishay Precision Group Chip Resistor - Surface Mount CRCW12064K70JNEA

Description
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.7KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KEDKR-ND
Chip Resistor - Surface Mount 541-4.7KEDKR-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KETR-ND
Chip Resistor - Surface Mount 541-4.7KETR-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KECT-ND
Chip Resistor - Surface Mount 541-4.7KECT-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.7K OHM 1/4W 5% 1206 SMD - CRCW12064K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 5% 1206 SMD
CRCW12064K70JNEA
RES 4.7K OHM 1/4W 5% 1206 SMD CRCW12064K70JNEA
RES 4.7Kohm 1/4W 5% 1206 SMD

RES 4.7Kohm 1/4W 5% 1206 SMD

Supplier's Site
Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Vishay - 59M8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Vishay
59M8588
Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Vishay 59M8588
RES, THICK FILM, 4K7, 5%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.25W, 1206, Reel; Resistance Vishay - 34H3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.25W, 1206, Reel; Resistance Vishay
34H3622
Res, Thick Film, 4K7, 5%, 0.25W, 1206, Reel; Resistance Vishay 34H3622
RES, THICK FILM, 4K7, 5%, 0.25W, 1206, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.25W, 1206, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4.7KEDKR-ND CRCW12064K70JNEA 59M8588 34H3622
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1/4W 5% 1206 SMD Res, Thick Film, 4K7, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 4K7, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers