Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW12064K70FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1330590-CRCW12064K70 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.70KFDKR,541-4. 70KFCT,541-4.70KFTR, D25/CRCW1206 100 4K7 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1330590-CRCW12064K70 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.70KFDKR,541-4. 70KFCT,541-4.70KFTR, D25/CRCW1206 100 4K7 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330590-CRCW12064K70FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330590-CRCW12064K70FKEA
Resistors - Chip Resistor - Surface Mount 1330590-CRCW12064K70FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1330590-CRCW12064K70 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.70KFDKR,541-4. 70KFCT,541-4.70KFTR, D25/CRCW1206 100 4K7 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330590-CRCW12064K70FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4.70KFDKR,541-4.70KFCT,541-4.70KFTR,D25/CRCW1206 100 4K7 1% ET1 E3
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW12064K70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12064K70FKEA
SMD 200V 0.25W Resistor 52-CRCW12064K70FKEA
1206 Thick Film Resistor, 4.7kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12064K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K70FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 4.7kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12064K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792184
Surface Mount Resistors 6792184
Vishay CRCW12064K70FKEA

Vishay CRCW12064K70FKEA

Supplier's Site
Surface Mount Resistors - 6792184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792184P
Surface Mount Resistors 6792184P
Vishay CRCW12064K70FKEA

Vishay CRCW12064K70FKEA

Supplier's Site
Surface Mount Resistors - 1694925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694925
Surface Mount Resistors 1694925
Vishay CRCW12064K70FKEA

Vishay CRCW12064K70FKEA

Supplier's Site
RES 4.70K OHM 1/4W 1% 1206 SMD - CRCW12064K70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/4W 1% 1206 SMD
CRCW12064K70FKEA
RES 4.70K OHM 1/4W 1% 1206 SMD CRCW12064K70FKEA
RES 4.70Kohm 1/4W 1% 1206 SMD

RES 4.70Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.70KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KFTR-ND
Chip Resistor - Surface Mount 541-4.70KFTR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KFDKR-ND
Chip Resistor - Surface Mount 541-4.70KFDKR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KFCT-ND
Chip Resistor - Surface Mount 541-4.70KFCT-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12064K70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064K70FKEA
Chip Resistor - Surface Mount CRCW12064K70FKEA
RES SMD 4.7K OHM 1% 1/4W 1206

RES SMD 4.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Vishay - 53K2354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Vishay
53K2354
Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Vishay 53K2354
RES, THICK FILM, 4K7, 1%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.25W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2355
Res, Thick Film, 4K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2355
RES, THICK FILM, 4K7, 1%, 0.25W, 1206, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.25W, 1206, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5575 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5575
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5575
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4324
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4324
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1330590-CRCW12064K70FKEA 52-CRCW12064K70FKEA 6792184 6792184P CRCW12064K70FKEA 541-4.70KFTR-ND CRCW12064K70FKEA 53K2354 53K2355 61M5575
Product Name Resistors - Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Surface Mount Resistors Surface Mount Resistors RES 4.70K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 4K7, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 4K7, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details