Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064K64FKTA

Description
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064K64FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K64FKTA-ND
Chip Resistor - Surface Mount CRCW12064K64FKTA-ND
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, CHIP, 4.64K 1%, 0.12W, 1206 - CRCW12064K64FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 4.64K 1%, 0.12W, 1206
CRCW12064K64FKTA
RES, CHIP, 4.64K 1%, 0.12W, 1206 CRCW12064K64FKTA
RES, CHIP, 4.64K 1%, 0.12W, 1206

RES, CHIP, 4.64K 1%, 0.12W, 1206

Supplier's Site
Res, Thick Film, 4K64, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5973
Res, Thick Film, 4K64, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5973
RES, THICK FILM, 4K64, 1%, 0.25W, 1206, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K64, 1%, 0.25W, 1206, REEL; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K64FKTA-ND CRCW12064K64FKTA 07J5973
Product Name Chip Resistor - Surface Mount RES, CHIP, 4.64K 1%, 0.12W, 1206 Res, Thick Film, 4K64, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details