Vishay Precision Group Chip Resistor - Surface Mount CRCW12064K64FKEC

Description
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064K64FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K64FKEC-ND
Chip Resistor - Surface Mount CRCW12064K64FKEC-ND
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 4K64 1% Et6 E3 Rohs Compliant Vishay - 49P2675 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 4K64 1% Et6 E3 Rohs Compliant Vishay
49P2675
D25/crcw1206 100 4K64 1% Et6 E3 Rohs Compliant Vishay 49P2675
D25/CRCW1206 100 4K64 1% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 100 4K64 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12064K64FKEC-ND 49P2675
Product Name Chip Resistor - Surface Mount D25/crcw1206 100 4K64 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details