Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1% CRCW12064K64FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1% - CRCW12064K64FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1%
CRCW12064K64FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1% CRCW12064K64FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12064K64FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064K64FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW12064K64FKEBTR-ND
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064K64FKEB 541-CRCW12064K64FKEBTR-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 4.64Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details