4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.64 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.64K OHM 1% 1/4W 1206
RES, THICK FILM, 4K64, 1%, 0.25W, 1206; Resistance:4.64kohm;
RES, THICK FILM, 4K64, 1%, 0.25W, 1206, REEL; Resistance:4.64kohm;
RES SMD 4.64K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-4.64KFCT-ND | CRCW12064K64FKEA | 6792180 | 6792180P | CRCW12064K64FKEA | 53K2353 | CRCW12064K64FKEA |
| Product Name | Chip Resistor - Surface Mount | CRCW12064K64FKEA | Surface Mount Resistors | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 4K64, 1%, 0.25W, 1206; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |