Vishay Precision Group RES 4.53K OHM 1/4W 1% 1206 SMD CRCW12064K53FKEA

Description
RES 4.53Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.53Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/4W 1% 1206 SMD - CRCW12064K53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/4W 1% 1206 SMD
CRCW12064K53FKEA
RES 4.53K OHM 1/4W 1% 1206 SMD CRCW12064K53FKEA
RES 4.53Kohm 1/4W 1% 1206 SMD

RES 4.53Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.53KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KFDKR-ND
Chip Resistor - Surface Mount 541-4.53KFDKR-ND
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KFTR-ND
Chip Resistor - Surface Mount 541-4.53KFTR-ND
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.53KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53KFCT-ND
Chip Resistor - Surface Mount 541-4.53KFCT-ND
4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K53, 1%, 0.25W, 1206; Resistance Vishay - 53K2352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.25W, 1206; Resistance Vishay
53K2352
Res, Thick Film, 4K53, 1%, 0.25W, 1206; Resistance Vishay 53K2352
RES, THICK FILM, 4K53, 1%, 0.25W, 1206; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.25W, 1206; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K53, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5038
Res, Thick Film, 4K53, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5038
RES, THICK FILM, 4K53, 1%, 0.25W, 1206, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.25W, 1206, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K53FKEA 541-4.53KFDKR-ND 53K2352
Product Name RES 4.53K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K53, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4530 ohms 4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details