VISHAY INTERTECHNOLOGY, INC.
CRCW12064K53DKTA -- 4530 OHMS 0.5% 1/8 W
Vishay Intertechnology, Inc.
4530 OHMS 0.5% 1/8 W
CRCW12064K53DKTA
Description
4530ohmS 0.5% 1/8 W
Request a Quote
Email Supplier
Description
4530ohmS 0.5% 1/8 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064K53DKTA |
|
Product Name
|
4530 OHMS 0.5% 1/8 W |
|
Resistance Range
|
4530 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1500 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers