Vishay Precision Group RES 4.42K OHM 1/4W 1% 1206 SMD CRCW12064K42FKTA

Description
RES 4.42Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W 1% 1206 SMD - CRCW12064K42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W 1% 1206 SMD
CRCW12064K42FKTA
RES 4.42K OHM 1/4W 1% 1206 SMD CRCW12064K42FKTA
RES 4.42Kohm 1/4W 1% 1206 SMD

RES 4.42Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K42FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K42FKTA-ND
Chip Resistor - Surface Mount CRCW12064K42FKTA-ND
4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 4.42Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5961 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.42Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5961
Thick Film Resistor, 4.42Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5961
THICK FILM RESISTOR, 4.42KOHM, 250mW, 1%, FULL REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 4.42KOHM, 250mW, 1%, FULL REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.25W, 1206; Resistance Vishay - 92B7889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.25W, 1206; Resistance Vishay
92B7889
Res, Thick Film, 4K42, 1%, 0.25W, 1206; Resistance Vishay 92B7889
RES, THICK FILM, 4K42, 1%, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K42, 1%, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K42FKTA CRCW12064K42FKTA-ND 07J5961
Product Name RES 4.42K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Resistor, 4.42Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4420 ohms 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details