Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12064K42FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12064K42FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12064K42FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12064K42FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327183-CRCW12064K42FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327183-CRCW12064K42FKEA
Resistors - Chip Resistor - Surface Mount 1327183-CRCW12064K42FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327183-CRCW12064K42 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 4.42 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.42KFTR,541-4.4 2KFCT,541-4.42KFDKR, D25/CRCW1206 100 4K42 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327183-CRCW12064K42FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.42 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4.42KFTR,541-4.42KFCT,541-4.42KFDKR,D25/CRCW1206 100 4K42 1% ET1 E3
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 200V 0.25W Resistor - 52-CRCW12064K42FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 0.25W Resistor
52-CRCW12064K42FKEA
Automotive 200V 0.25W Resistor 52-CRCW12064K42FKEA
1206 Thick Film Resistor, 4.42kR, 1%, 200V, 0.25W, AEC-Q200 Product overview: CRCW12064K42FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K42FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 4.42kR, 1%, 200V, 0.25W, AEC-Q200 Product overview: CRCW12064K42FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K42FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.42KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KFCT-ND
Chip Resistor - Surface Mount 541-4.42KFCT-ND
4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KFTR-ND
Chip Resistor - Surface Mount 541-4.42KFTR-ND
4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KFDKR-ND
Chip Resistor - Surface Mount 541-4.42KFDKR-ND
4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12064K42FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12064K42FKEA
Resistors - Chip Resistor - Surface Mount CRCW12064K42FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5037
Res, Thick Film, 4K42, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5037
RES, THICK FILM, 4K42, 1%, 0.25W, 1206, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.25W, 1206, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.25W, 1206; Resistance Vishay - 53K2351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.25W, 1206; Resistance Vishay
53K2351
Res, Thick Film, 4K42, 1%, 0.25W, 1206; Resistance Vishay 53K2351
RES, THICK FILM, 4K42, 1%, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.25W, 1206; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4925
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4925
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.42 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.42 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12064K42FKEA 1327183-CRCW12064K42FKEA 52-CRCW12064K42FKEA 541-4.42KFCT-ND CRCW12064K42FKEA 42K5037 27W4925
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.42kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors - Chip Resistor - Surface Mount Automotive 200V 0.25W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K42, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 4420 ohms 4420 ohms 4420 ohms 4420 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers