Vishay Precision Group RES-4.32K OHM 1/4W 1% SM1206 CRCW12064K32FKTA

Description
RES-4.32Kohm 1/4W 1% SM1206
Request a Quote Datasheet
Description
RES-4.32Kohm 1/4W 1% SM1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES-4.32K OHM 1/4W 1% SM1206 - CRCW12064K32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-4.32K OHM 1/4W 1% SM1206
CRCW12064K32FKTA
RES-4.32K OHM 1/4W 1% SM1206 CRCW12064K32FKTA
RES-4.32Kohm 1/4W 1% SM1206

RES-4.32Kohm 1/4W 1% SM1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K32FKTA-ND
Chip Resistor - Surface Mount CRCW12064K32FKTA-ND
4.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5955
Res, Thick Film, 4K32, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5955
RES, THICK FILM, 4K32, 1%, 0.25W, 1206, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K32, 1%, 0.25W, 1206, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 4K32, 1%, 0.25W, 1206; Resistance Vishay - 92B7882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.25W, 1206; Resistance Vishay
92B7882
Res, Thick Film, 4K32, 1%, 0.25W, 1206; Resistance Vishay 92B7882
RES, THICK FILM, 4K32, 1%, 0.25W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K32, 1%, 0.25W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K32FKTA CRCW12064K32FKTA-ND 07J5955
Product Name RES-4.32K OHM 1/4W 1% SM1206 Chip Resistor - Surface Mount Res, Thick Film, 4K32, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4320 ohms 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details