Vishay Intertechnology, Inc. RES 4.3K OHM 1/4W 5% 1206 SMD CRCW12064K30JNTA

Description
RES 4.3Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 4.3Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/4W 5% 1206 SMD - CRCW12064K30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/4W 5% 1206 SMD
CRCW12064K30JNTA
RES 4.3K OHM 1/4W 5% 1206 SMD CRCW12064K30JNTA
RES 4.3Kohm 1/4W 5% 1206 SMD

RES 4.3Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K30JNTA-ND
Chip Resistor - Surface Mount CRCW12064K30JNTA-ND
4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064K30JNTA CRCW12064K30JNTA-ND
Product Name RES 4.3K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details