Vishay Intertechnology, Inc. RES 4.3K OHM .5W 5% 1206 SMD CRCW12064K30JNEAHP

Description
RES 4.3Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 4.3Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM .5W 5% 1206 SMD - CRCW12064K30JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM .5W 5% 1206 SMD
CRCW12064K30JNEAHP
RES 4.3K OHM .5W 5% 1206 SMD CRCW12064K30JNEAHP
RES 4.3Kohm .5W 5% 1206 SMD

RES 4.3Kohm .5W 5% 1206 SMD

Supplier's Site
SMD 0.75W 4300ohm 200V Resistor - 52-CRCW12064K30JNEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 4300ohm 200V Resistor
52-CRCW12064K30JNEAHP
SMD 0.75W 4300ohm 200V Resistor 52-CRCW12064K30JNEAHP
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 4300ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW12064K30JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 4300ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 4300ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K30JNEAH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 4300ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW12064K30JNEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 4300ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 4300ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K30JNEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12064K30JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K30JNEAHP-ND
Chip Resistor - Surface Mount CRCW12064K30JNEAHP-ND
4.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CRCW12064K30JNEAHP 52-CRCW12064K30JNEAHP CRCW12064K30JNEAHP-ND
Product Name RES 4.3K OHM .5W 5% 1206 SMD SMD 0.75W 4300ohm 200V Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers