Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.3Kohms 5% CRCW12064K30JNEA

Description
Thick Film Resistors - SMD 1/4watt 4.3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.3Kohms 5% - CRCW12064K30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.3Kohms 5%
CRCW12064K30JNEA
Thick Film Resistors - SMD 1/4watt 4.3Kohms 5% CRCW12064K30JNEA
Thick Film Resistors - SMD 1/4watt 4.3Kohms 5%

Thick Film Resistors - SMD 1/4watt 4.3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.3KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3KETR-ND
Chip Resistor - Surface Mount 541-4.3KETR-ND
4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3KEDKR-ND
Chip Resistor - Surface Mount 541-4.3KEDKR-ND
4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.3KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.3KECT-ND
Chip Resistor - Surface Mount 541-4.3KECT-ND
4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K3, 5%, 0.25W, 1206; Resistance Vishay - 59M6992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 5%, 0.25W, 1206; Resistance Vishay
59M6992
Res, Thick Film, 4K3, 5%, 0.25W, 1206; Resistance Vishay 59M6992
RES, THICK FILM, 4K3, 5%, 0.25W, 1206; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K3, 5%, 0.25W, 1206; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K30JNEA 541-4.3KETR-ND 59M6992
Product Name Thick Film Resistors - SMD 1/4watt 4.3Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 4K3, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details