Vishay Intertechnology, Inc. RES 4.30K OHM 1/4W 1% 1206 SMD CRCW12064K30FKTA

Description
RES 4.30Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.30Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/4W 1% 1206 SMD - CRCW12064K30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/4W 1% 1206 SMD
CRCW12064K30FKTA
RES 4.30K OHM 1/4W 1% 1206 SMD CRCW12064K30FKTA
RES 4.30Kohm 1/4W 1% 1206 SMD

RES 4.30Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K30FKTA-ND
Chip Resistor - Surface Mount CRCW12064K30FKTA-ND
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Power Rating Vishay - 07J5951 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
07J5951
Thick Film Chip Resistor; Power Rating Vishay 07J5951
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K30FKTA CRCW12064K30FKTA-ND 07J5951
Product Name RES 4.30K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Power Rating Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details