4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 4K3, 1%, 0.25W, 1206; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 4K3, 1%, 0.25W, 1206, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 4.3K OHM 1% 1/4W 1206
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6792187 | 6792187P | 541-4.30KFTR-ND | CRCW12064K30FKEA | 53K2349 | 42K5035 | CRCW12064K30FKEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:4.3kohm; Resistance Tolerance:+/- 1%; Power Rating... | Res, Thick Film, 4K3, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 4K3, 1%, 0.25W, 1206, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 4300 ohms | 4300 ohms | 4300 ohms | 4300 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |