Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% CRCW12064K22FKTA

Description
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% - CRCW12064K22FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
CRCW12064K22FKTA
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% CRCW12064K22FKTA
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%

Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K22FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K22FKTA-ND
Chip Resistor - Surface Mount CRCW12064K22FKTA-ND
4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K22, 1%, 0.25W, 1206; Resistance Vishay - 92B7872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.25W, 1206; Resistance Vishay
92B7872
Res, Thick Film, 4K22, 1%, 0.25W, 1206; Resistance Vishay 92B7872
RES, THICK FILM, 4K22, 1%, 0.25W, 1206; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K22, 1%, 0.25W, 1206; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 4K22, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5944
Res, Thick Film, 4K22, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5944
RES, THICK FILM, 4K22, 1%, 0.25W, 1206, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K22, 1%, 0.25W, 1206, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K22FKTA CRCW12064K22FKTA-ND 92B7872
Product Name Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4K22, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD395JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details