Vishay Intertechnology, Inc. 1206,4.22K,1%,T/R,HAZMAT CRCW12064K22FKEC

Description
1206,4.22K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1206,4.22K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,4.22K,1%,T/R,HAZMAT - CRCW12064K22FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,4.22K,1%,T/R,HAZMAT
CRCW12064K22FKEC
1206,4.22K,1%,T/R,HAZMAT CRCW12064K22FKEC
1206,4.22K,1%,T/R,HA ZMAT

1206,4.22K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K22FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K22FKEC-ND
Chip Resistor - Surface Mount CRCW12064K22FKEC-ND
4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064K22FKEC CRCW12064K22FKEC-ND
Product Name 1206,4.22K,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers