Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% CRCW12064K22FKEB

Description
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% - CRCW12064K22FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
CRCW12064K22FKEB
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% CRCW12064K22FKEB
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%

Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064K22FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K22FKEB-ND
Chip Resistor - Surface Mount CRCW12064K22FKEB-ND
4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064K22FKEB CRCW12064K22FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details