4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 4.22Kohms 1%
RES, THICK FILM, 4K22, 1%, 0.25W, 1206; Resistance:4.22kohm;
RES, THICK FILM, 4K22, 1%, 0.25W, 1206, REEL; Resistance:4.22kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.22 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
RES SMD 4.22K OHM 1% 1/4W 1206
RES SMD 4.22K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-4.22KFTR-ND | CRCW12064K22FKEA | 53K2348 | 27W4923 | CRCW12064K22FKEA | CRCW12064K22FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 4.22Kohms 1% | Res, Thick Film, 4K22, 1%, 0.25W, 1206; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |