Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW12064K02FKTA CRCW12064K02FKTA

Description
Manufacturer: Vishay Win Source Part Number: 1030232-CRCW12064K02 FKTA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 4.02k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1030232-CRCW12064K02 FKTA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 4.02k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12064K02FKTA
1030232-CRCW12064K02FKTA
Chip Resistor - Surface Mount - CRCW12064K02FKTA 1030232-CRCW12064K02FKTA
Manufacturer: Vishay Win Source Part Number: 1030232-CRCW12064K02 FKTA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 4.02k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030232-CRCW12064K02FKTA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 4.02k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 4.02K OHM 1/4W 1% 1206 SMD - CRCW12064K02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W 1% 1206 SMD
CRCW12064K02FKTA
RES 4.02K OHM 1/4W 1% 1206 SMD CRCW12064K02FKTA
RES 4.02Kohm 1/4W 1% 1206 SMD

RES 4.02Kohm 1/4W 1% 1206 SMD

Supplier's Site
SMD 4W 200V Resistor - 52-CRCW12064K02FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-CRCW12064K02FKTA
SMD 4W 200V Resistor 52-CRCW12064K02FKTA
1206 Thick Film Resistor 4.02kΩ 1% 1/4W 200V SMD Product overview: CRCW12064K02FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K02FKTA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor 4.02kΩ 1% 1/4W 200V SMD Product overview: CRCW12064K02FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064K02FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064K02FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064K02FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12064K02FKTACT-ND
4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064K02FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064K02FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12064K02FKTATR-ND
4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064K02FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064K02FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12064K02FKTADKR-ND
4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K02, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5932
Res, Thick Film, 4K02, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5932
RES, THICK FILM, 4K02, 1%, 0.25W, 1206, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K02, 1%, 0.25W, 1206, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
RES SMD 4.02K OHM 1% 1/4W 1206 - 873-CRCW12064K02FKTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.02K OHM 1% 1/4W 1206
873-CRCW12064K02FKTA
RES SMD 4.02K OHM 1% 1/4W 1206 873-CRCW12064K02FKTA
RES SMD 4.02K OHM 1% 1/4W 1206

RES SMD 4.02K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1030232-CRCW12064K02FKTA CRCW12064K02FKTA 52-CRCW12064K02FKTA 541-CRCW12064K02FKTACT-ND 07J5932 873-CRCW12064K02FKTA
Product Name Chip Resistor - Surface Mount - CRCW12064K02FKTA RES 4.02K OHM 1/4W 1% 1206 SMD SMD 4W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 4K02, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 4.02K OHM 1% 1/4W 1206
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 4020 ohms 4020 ohms 4020 ohms 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details