Vishay Precision Group Chip Resistor - Surface Mount CRCW120649R9FKTA

Description
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120649R9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120649R9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120649R9FKTACT-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120649R9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120649R9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120649R9FKTADKR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120649R9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120649R9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120649R9FKTATR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, 49.9 OHM, SMD - CRCW120649R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 49.9 OHM, SMD
CRCW120649R9FKTA
RESISTOR, 49.9 OHM, SMD CRCW120649R9FKTA
RESISTOR, 49.9ohm, SMD

RESISTOR, 49.9ohm, SMD

Supplier's Site
Thick Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay - 05F1522 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay
05F1522
Thick Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay 05F1522
THICK FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: No

THICK FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: No

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 49.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 53W0113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 49.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
53W0113
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 49.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 53W0113
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 49.9 ohm, 250 mW, 1%, 200 V RoHS Compliant: No

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 49.9 ohm, 250 mW, 1%, 200 V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120649R9FKTACT-ND CRCW120649R9FKTA 05F1522 53W0113
Product Name Chip Resistor - Surface Mount RESISTOR, 49.9 OHM, SMD Thick Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 49.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details