Vishay Intertechnology, Inc. SMD 49.9 Ohm 0.25W 200V Resistor CRCW120649R9FKEA

Description
1206 Thick Film Resistor, 49.9 Ohm, 1%, 0.25W, 200V, SMD Product overview: CRCW120649R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120649R9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Resistor, 49.9 Ohm, 1%, 0.25W, 200V, SMD Product overview: CRCW120649R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120649R9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 49.9 Ohm 0.25W 200V Resistor - 52-CRCW120649R9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 0.25W 200V Resistor
52-CRCW120649R9FKEA
SMD 49.9 Ohm 0.25W 200V Resistor 52-CRCW120649R9FKEA
1206 Thick Film Resistor, 49.9 Ohm, 1%, 0.25W, 200V, SMD Product overview: CRCW120649R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120649R9FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 49.9 Ohm, 1%, 0.25W, 200V, SMD Product overview: CRCW120649R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120649R9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-49.9FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9FCT-ND
Chip Resistor - Surface Mount 541-49.9FCT-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9FTR-ND
Chip Resistor - Surface Mount 541-49.9FTR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9FDKR-ND
Chip Resistor - Surface Mount 541-49.9FDKR-ND
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, METAL FILM SMT - CRCW120649R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, METAL FILM SMT
CRCW120649R9FKEA
RESISTOR, METAL FILM SMT CRCW120649R9FKEA
RESISTOR, METAL FILM SMT

RESISTOR, METAL FILM SMT

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120649R9FKEA
867216-CRCW120649R9FKEA
Chip Resistor - Surface Mount - CRCW120649R9FKEA 867216-CRCW120649R9FKEA
Manufacturer: Vishay Win Source Part Number: 867216-CRCW120649R9F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-49.9FCT, 541-49.9FTR, 541-49.9FDKR, D25/CRCW1206 100 49R9 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 867216-CRCW120649R9FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-49.9FCT, 541-49.9FTR, 541-49.9FDKR, D25/CRCW1206 100 49R9 1% ET1 E3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW120649R9FKEA 541-49.9FCT-ND CRCW120649R9FKEA 867216-CRCW120649R9FKEA
Product Name SMD 49.9 Ohm 0.25W 200V Resistor Chip Resistor - Surface Mount RESISTOR, METAL FILM SMT Chip Resistor - Surface Mount - CRCW120649R9FKEA
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm MetalFilm; Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details