Vishay Intertechnology, Inc. RES 1206 1/8W 1% 49.9 OHM CRCW120649R9FE3

Description
RES 1206 1/8W 1% 49.9ohm
Request a Quote
Description
RES 1206 1/8W 1% 49.9ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206 1/8W 1% 49.9 OHM - CRCW120649R9FE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206 1/8W 1% 49.9 OHM
CRCW120649R9FE3
RES 1206 1/8W 1% 49.9 OHM CRCW120649R9FE3
RES 1206 1/8W 1% 49.9ohm

RES 1206 1/8W 1% 49.9ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120649R9FE3
Product Name RES 1206 1/8W 1% 49.9 OHM
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details