Vishay Precision Group Chip Resistor - Surface Mount CRCW120649K9FKEA

Description
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-49.9KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KFTR-ND
Chip Resistor - Surface Mount 541-49.9KFTR-ND
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KFCT-ND
Chip Resistor - Surface Mount 541-49.9KFCT-ND
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KFDKR-ND
Chip Resistor - Surface Mount 541-49.9KFDKR-ND
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW120649K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW120649K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120649K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Surface Mount Resistors - 6792174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792174
Surface Mount Resistors 6792174
Vishay CRCW120649K9FKEA

Vishay CRCW120649K9FKEA

Supplier's Site
Surface Mount Resistors - 6792174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792174P
Surface Mount Resistors 6792174P
Vishay CRCW120649K9FKEA

Vishay CRCW120649K9FKEA

Supplier's Site
Surface Mount Resistors - 1694922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694922
Surface Mount Resistors 1694922
Vishay CRCW120649K9FKEA

Vishay CRCW120649K9FKEA

Supplier's Site
Res, Thick Film, 49K9, 1%, 0.25W, 1206; Resistance Vishay - 53K2436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.25W, 1206; Resistance Vishay
53K2436
Res, Thick Film, 49K9, 1%, 0.25W, 1206; Resistance Vishay 53K2436
RES, THICK FILM, 49K9, 1%, 0.25W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.25W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 49K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2437
Res, Thick Film, 49K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2437
RES, THICK FILM, 49K9, 1%, 0.25W, 1206, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.25W, 1206, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4932
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4932
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-49.9KFTR-ND CRCW120649K9FKEA 6792174 6792174P 53K2436 27W4932
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:49.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 49K9, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details