Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 499ohms 1% CRCW1206499RFKTB

Description
Thick Film Resistors - SMD 1/4watt 499ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 499ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 499ohms 1% - CRCW1206499RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 499ohms 1%
CRCW1206499RFKTB
Thick Film Resistors - SMD 1/4watt 499ohms 1% CRCW1206499RFKTB
Thick Film Resistors - SMD 1/4watt 499ohms 1%

Thick Film Resistors - SMD 1/4watt 499ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206499RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206499RFKTB-ND
Chip Resistor - Surface Mount CRCW1206499RFKTB-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206499RFKTB CRCW1206499RFKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 499ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details