Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 499ohms 1% CRCW1206499RFKTA

Description
Thick Film Resistors - SMD 1/4watt 499ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 499ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 499ohms 1% - CRCW1206499RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 499ohms 1%
CRCW1206499RFKTA
Thick Film Resistors - SMD 1/4watt 499ohms 1% CRCW1206499RFKTA
Thick Film Resistors - SMD 1/4watt 499ohms 1%

Thick Film Resistors - SMD 1/4watt 499ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206499RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206499RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206499RFKTACT-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206499RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206499RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206499RFKTADKR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206499RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206499RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206499RFKTATR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5996
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5996
RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206499RFKTA 541-CRCW1206499RFKTACT-ND 07J5996
Product Name Thick Film Resistors - SMD 1/4watt 499ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details