Vishay Precision Group Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW1206499RFKTA.

Description
RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet
Description
RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 27AC2553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay
27AC2553
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay 27AC2553
RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2553
Product Name Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details