Vishay Intertechnology, Inc. RES 499 OHM 1/4W .5% 1206 SMD CRCW1206499RDHEAP

Description
RES 499ohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 499ohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/4W .5% 1206 SMD - CRCW1206499RDHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W .5% 1206 SMD
CRCW1206499RDHEAP
RES 499 OHM 1/4W .5% 1206 SMD CRCW1206499RDHEAP
RES 499ohm 1/4W .5% 1206 SMD

RES 499ohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-499BATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499BATR-ND
Chip Resistor - Surface Mount 541-499BATR-ND
499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206499RDHEAP 541-499BATR-ND
Product Name RES 499 OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details