Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206499KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206499KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206499KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206499KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-499KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KFCT-ND
Chip Resistor - Surface Mount 541-499KFCT-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KFTR-ND
Chip Resistor - Surface Mount 541-499KFTR-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KFDKR-ND
Chip Resistor - Surface Mount 541-499KFDKR-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206499KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206499KFKEA
Chip Resistor - Surface Mount CRCW1206499KFKEA
RES SMD 499K OHM 1% 1/4W 1206

RES SMD 499K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Vishay - 53K2440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Vishay
53K2440
Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Vishay 53K2440
RES, THICK FILM, 499K, 1%, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2441
Res, Thick Film, 499K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2441
RES, THICK FILM, 499K, 1%, 0.25W, 1206, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.25W, 1206, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5581 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5581
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5581
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW1206499KFKEA 541-499KFCT-ND CRCW1206499KFKEA 53K2440 53K2441 61M5581
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 499K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details