VISHAY INTERTECHNOLOGY, INC.
CRCW12064993FRT2 -- 499K 1% 100PPM TF
Vishay Intertechnology, Inc.
499K 1% 100PPM TF
CRCW12064993FRT2
Description
499K 1% 100PPM TF
Request a Quote
Email Supplier
Description
499K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064993FRT2 |
|
Product Name
|
499K 1% 100PPM TF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers