Vishay Intertechnology, Inc. RES FIX, 1% SMDA 4.99K .125W CRCW12064991FRT1

Description
RES FIX, 1% SMDA 4.99K .125W
Request a Quote
Description
RES FIX, 1% SMDA 4.99K .125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 1% SMDA 4.99K .125W - CRCW12064991FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 1% SMDA 4.99K .125W
CRCW12064991FRT1
RES FIX, 1% SMDA 4.99K .125W CRCW12064991FRT1
RES FIX, 1% SMDA 4.99K .125W

RES FIX, 1% SMDA 4.99K .125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064991FRT1
Product Name RES FIX, 1% SMDA 4.99K .125W
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details