Vishay Intertechnology, Inc. RES 4990 OHMS 1% 1/4W CRCW12064991FB02

Description
RES 4990ohmS 1% 1/4W
Request a Quote
Description
RES 4990ohmS 1% 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4990 OHMS 1% 1/4W - CRCW12064991FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4990 OHMS 1% 1/4W
CRCW12064991FB02
RES 4990 OHMS 1% 1/4W CRCW12064991FB02
RES 4990ohmS 1% 1/4W

RES 4990ohmS 1% 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064991FB02
Product Name RES 4990 OHMS 1% 1/4W
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers