Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120648R7FKEAC

Description
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120648R7FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120648R7FKEAC-ND
Chip Resistor - Surface Mount CRCW120648R7FKEAC-ND
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120648R7FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120648R7FKEAC
Chip Resistor - Surface Mount CRCW120648R7FKEAC
RES 48.7 OHM 1% 1/4W 1206

RES 48.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES 48.7 OHM 1% 1/4W 1206 - 873-CRCW120648R7FKEAC - Utmel Electronic Limited
Hong Kong, China
RES 48.7 OHM 1% 1/4W 1206
873-CRCW120648R7FKEAC
RES 48.7 OHM 1% 1/4W 1206 873-CRCW120648R7FKEAC
RES 48.7 OHM 1% 1/4W 1206

RES 48.7 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number CRCW120648R7FKEAC-ND CRCW120648R7FKEAC 873-CRCW120648R7FKEAC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 48.7 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers