Vishay Precision Group CRCW120648R7FKEA CRCW120648R7FKEA

Description
CRCW120648R7FKEA
Request a Quote Datasheet
Description
CRCW120648R7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120648R7FKEA - CRCW120648R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120648R7FKEA
CRCW120648R7FKEA
CRCW120648R7FKEA CRCW120648R7FKEA
CRCW120648R7FKEA

CRCW120648R7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120648R7FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120648R7FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120648R7FKEADKR-ND
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120648R7FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120648R7FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120648R7FKEATR-ND
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120648R7FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120648R7FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120648R7FKEACT-ND
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 48.7 Ohm 4W Resistor - 52-CRCW120648R7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48.7 Ohm 4W Resistor
52-CRCW120648R7FKEA
SMD 48.7 Ohm 4W Resistor 52-CRCW120648R7FKEA
48.7 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120648R7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.7 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 48.7 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120648R7FKEA can be used for catalog matching and distributor lookup.

48.7 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120648R7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.7 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 48.7 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120648R7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120571-CRCW120648R7FKEA
Resistors - Chip Resistor - Surface Mount 1120571-CRCW120648R7FKEA
Win Source Part Number: 1120571-CRCW120648R7 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 48.7 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120648R7FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 48R7 1% ET1 E3,541-48.7FCT,541-4 8.7FTR,541-48.7FDKR Base Product Number: CRCW1206

Win Source Part Number: 1120571-CRCW120648R7FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 48.7 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW120648R7FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D25/CRCW1206 100 48R7 1% ET1 E3,541-48.7FCT,541-48.7FTR,541-48.7FDKR
Base Product Number: CRCW1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120648R7FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120648R7FKEA
Resistors - Chip Resistor - Surface Mount CRCW120648R7FKEA
RES SMD 48.7 OHM 1% 1/4W 1206

RES SMD 48.7 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5087
Res, Thick Film, 48R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5087
RES, THICK FILM, 48R7, 1%, 0.25W, 1206, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.25W, 1206, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.25W, 1206; Resistance Vishay - 53K2433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.25W, 1206; Resistance Vishay
53K2433
Res, Thick Film, 48R7, 1%, 0.25W, 1206; Resistance Vishay 53K2433
RES, THICK FILM, 48R7, 1%, 0.25W, 1206; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.25W, 1206; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120648R7FKEA 541-CRCW120648R7FKEADKR-ND 52-CRCW120648R7FKEA 1120571-CRCW120648R7FKEA CRCW120648R7FKEA 42K5087 53K2433
Product Name CRCW120648R7FKEA Chip Resistor - Surface Mount SMD 48.7 Ohm 4W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 48R7, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 48R7, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers