Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 487ohms 1% CRCW1206487RFKEA

Description
Thick Film Resistors - SMD 1/4watt 487ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 487ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 487ohms 1% - CRCW1206487RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 487ohms 1%
CRCW1206487RFKEA
Thick Film Resistors - SMD 1/4watt 487ohms 1% CRCW1206487RFKEA
Thick Film Resistors - SMD 1/4watt 487ohms 1%

Thick Film Resistors - SMD 1/4watt 487ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-487FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487FCT-ND
Chip Resistor - Surface Mount 541-487FCT-ND
487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487FTR-ND
Chip Resistor - Surface Mount 541-487FTR-ND
487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487FDKR-ND
Chip Resistor - Surface Mount 541-487FDKR-ND
487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 487R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5089
Res, Thick Film, 487R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5089
RES, THICK FILM, 487R, 1%, 0.25W, 1206, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487R, 1%, 0.25W, 1206, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206487RFKEA 541-487FCT-ND 42K5089
Product Name Thick Film Resistors - SMD 1/4watt 487ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 487R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details