Vishay Precision Group Chip Resistor - Surface Mount CRCW1206487KFKEA

Description
487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-487KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KFDKR-ND
Chip Resistor - Surface Mount 541-487KFDKR-ND
487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KFCT-ND
Chip Resistor - Surface Mount 541-487KFCT-ND
487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KFTR-ND
Chip Resistor - Surface Mount 541-487KFTR-ND
487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206487KFKEA - CRCW1206487KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206487KFKEA
CRCW1206487KFKEA
CRCW1206487KFKEA CRCW1206487KFKEA
CRCW1206487KFKEA

CRCW1206487KFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206487KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206487KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206487KFKEA
RES SMD 487K OHM 1% 1/4W 1206

RES SMD 487K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 487K, 1%, 0.25W, 1206; Resistance Vishay - 53K2434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.25W, 1206; Resistance Vishay
53K2434
Res, Thick Film, 487K, 1%, 0.25W, 1206; Resistance Vishay 53K2434
RES, THICK FILM, 487K, 1%, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 487K, 1%, 0.25W, 1206; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 487K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5088
Res, Thick Film, 487K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5088
RES, THICK FILM, 487K, 1%, 0.25W, 1206, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487K, 1%, 0.25W, 1206, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206487KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206487KFKEA
Chip Resistor - Surface Mount CRCW1206487KFKEA
RES SMD 487K OHM 1% 1/4W 1206

RES SMD 487K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-487KFDKR-ND CRCW1206487KFKEA CRCW1206487KFKEA 53K2434 42K5088 CRCW1206487KFKEA
Product Name Chip Resistor - Surface Mount CRCW1206487KFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 487K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 487K, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers