Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 47.5ohms 1% CRCW120647R5FKEB

Description
Thick Film Resistors - SMD 1/4watt 47.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 47.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 47.5ohms 1% - CRCW120647R5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 47.5ohms 1%
CRCW120647R5FKEB
Thick Film Resistors - SMD 1/4watt 47.5ohms 1% CRCW120647R5FKEB
Thick Film Resistors - SMD 1/4watt 47.5ohms 1%

Thick Film Resistors - SMD 1/4watt 47.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120647R5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120647R5FKEB-ND
Chip Resistor - Surface Mount CRCW120647R5FKEB-ND
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120647R5FKEB CRCW120647R5FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 47.5ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers