VISHAY INTERTECHNOLOGY, INC.
CRCW120647R5F -- RES CHP 47.5 1/4W 1%
Vishay Intertechnology, Inc.
RES CHP 47.5 1/4W 1%
CRCW120647R5F
Description
RES CHP 47.5 1/4W 1%
Request a Quote
Email Supplier
Description
RES CHP 47.5 1/4W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW120647R5F |
|
Product Name
|
RES CHP 47.5 1/4W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2200 ohms
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details