Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120647R0JNEC

Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120647R0JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120647R0JNEC-ND
Chip Resistor - Surface Mount CRCW120647R0JNEC-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 47R 5% Et6 E3 Rohs Compliant Vishay - 49P2788 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 47R 5% Et6 E3 Rohs Compliant Vishay
49P2788
D25/crcw1206 200 47R 5% Et6 E3 Rohs Compliant Vishay 49P2788
D25/CRCW1206 200 47R 5% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 200 47R 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120647R0JNEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120647R0JNEC
Chip Resistor - Surface Mount CRCW120647R0JNEC
RES SMD 47 OHM 5% 1/4W 1206

RES SMD 47 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120647R0JNEC-ND 49P2788 CRCW120647R0JNEC
Product Name Chip Resistor - Surface Mount D25/crcw1206 200 47R 5% Et6 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details