47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 47ohms 5%
RES SMD 47 OHM 5% 1/4W 1206
D25/CRCW1206 200 47R 5% ET5 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW120647R0JNEB-ND | CRCW120647R0JNEB | CRCW120647R0JNEB | 49P2787 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 47ohms 5% | Chip Resistor - Surface Mount | D25/crcw1206 200 47R 5% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |